Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
3,000
in stock
|
Buy Now | |
CoreStaff
from US$0.12
|
2,229
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type. |
ï½¥High reliability. |
Configuration | C-Common |
---|---|
Package Code | SOT-323 |
Package(JEITA) | SC-70 |
Mounting Style | Surface mount |
Number of terminal | 3 |
Reverse Voltage VR[V] | 35 |
Tj[°C] | 125 |
Ct[pF] | 1.2 |
VR @ Ct [V] | 6 |
f @ Ct [MHz] | 1 |
rF[Ω] | 0.9 |
IF @ rF [mA] | 2 |
f @ rF [MHz] | 100 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 125 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
DAN235U Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Dual, Diode, Array, Umd | Newark Electronics |
DAN235 Series 35 V 10 mA SMD Ultra High-Speed Switching Diode-SOT-323 | Future Electronics |
Diode PIN Switch 35V 3-Pin UMD T/R | Avnet America |
DUAL, DIODE, ARRAY, UMD | element14 |
Where can I find additional details, specifications and documents for a DAN235UT106?
Additional datasheets, footprints and schematics for DAN235UT106 are listed on our Part Details page. You can also find images and similar parts to DAN235UT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN235UT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN235UT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN235UT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DAN235UT106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DAN235UT106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for DAN235UT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN235UT106 often in real-time on the comparison pages.
What if I can't find stock of DAN235UT106?
You can fill out our help required form which you can use to request a quote for DAN235UT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.