Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 35V |
Forward Current If(AV) | - |
Forward Voltage VF Max | 1V |
Reverse Recovery Time trr Max | - |
Forward Surge Current Ifsm Max | - |
Operating Temperature Max | 125°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Diode, Small Sig, Aec-Q101, 35V, Sot323 | Newark Electronics |
DIODE, SMALL SIG, AEC-Q101, 35V, SOT323 | element14 |
Where can I find additional details, specifications and documents for a DAN235UFHT106?
Additional datasheets, footprints and schematics for DAN235UFHT106 are listed on our Part Details page. You can also find images and similar parts to DAN235UFHT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN235UFHT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN235UFHT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN235UFHT106 fall under?
The DAN235UFHT106 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN235UFHT106 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN235UFHT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DAN235UFHT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAN235UFHT106 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DAN235UFHT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN235UFHT106 often in real-time on the comparison pages.
What if I can't find stock of DAN235UFHT106?
You can fill out our help required form which you can use to request a quote for DAN235UFHT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.