Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0135
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
2,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0343
|
78,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0360
|
33,154
in stock
|
Buy Now | |
Avnet Asia
from US$0.0135
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.0392
|
-
|
Buy Now | |
Avnet America
from US$0.0358
|
-
|
Buy Now | |
element14
from US$0.05
|
-
|
Buy Now | |
Farnell
from US$0.0486
|
-
|
Buy Now |
Ultra-small mold package(EMD3). |
High reliability. |
Configuration | Series Connection |
---|---|
Package Code | SOT-416FL |
Package(JEITA) | SC-89 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.3 |
Isurge[mA] | 4000 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 70 |
trr[ns] | 4 |
IF @ trr [mA] | 5 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x1.6 (t=0.8) |
Data Sheet |
---|
DAN217WM Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Hyper-Fast Recovery Rectifier 100mA 3-Pin SC-89 Emboss T/R | Avnet Asia |
Switching Diode 80V 100mA SOT-416FL | RS |
Diode, Small Signal, 0.1A, 80V, Sot416Fl | Newark Electronics |
Diodes - General Purpose, Power, Switching Zener Diode, 100mW, 2 Pin, REEL | Future Electronics |
DIODE, SMALL SIGNAL, 0.1A, 80V, SOT416FL | element14 |
Where can I find additional details, specifications and documents for a DAN217WMTL?
Additional datasheets, footprints and schematics for DAN217WMTL are listed on our Part Details page. You can also find images and similar parts to DAN217WMTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN217WMTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN217WMTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN217WMTL fall under?
The DAN217WMTL is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN217WMTL when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN217WMTL you can contact the distributor directly for product support, shipping queries etc.
Is the DAN217WMTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DAN217WMTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Avnet Asia, RS and Newark Electronics have stock available or on a lead time for DAN217WMTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN217WMTL often in real-time on the comparison pages.
What if I can't find stock of DAN217WMTL?
You can fill out our help required form which you can use to request a quote for DAN217WMTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.