Status: | Unknown |
---|---|
Series: | DAN21 Series |
RoHS: | Unknown |
Prices starting from US$0.0374
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
2,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.0374
|
451,347
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
72,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,180
in stock
|
Buy Now | |
element14
from US$0.07
|
2,180
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Diode Configuration | Dual Series |
---|---|
Repetitive Reverse Voltage Vrrm Max | 80V |
Forward Current If(AV) | 100mA |
Forward Voltage VF Max | 1.2V |
Reverse Recovery Time trr Max | 4ns |
Forward Surge Current Ifsm Max | 4A |
Operating Temperature Max | 150°C |
Diode Case Style | SOT-323 |
No. of Pins | 3Pins |
Product Range | DAN21 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 100mA |
Diode Type | Switching |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Peak Forward Current | 300mA |
Power Dissipation Ptot Max | 200mW |
Termination Type | Surface Mount Device |
SI-DOUBLEDIODE 0,1A 80V UMD3 | Rutronik |
Dual, Diode, Array, Sot-323 | Newark Electronics |
DUAL, DIODE, ARRAY, SOT-323 | element14 |
DAN217U Series 80 V 300 mA SMT Ultra High-Speed Switching Diode-SOT-323 | Future Electronics |
Diode Switching 80V 0.3A 3-Pin UMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a DAN217UT106?
Additional datasheets, footprints and schematics for DAN217UT106 are listed on our Part Details page. You can also find images and similar parts to DAN217UT106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN217UT106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN217UT106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN217UT106 fall under?
The DAN217UT106 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN217UT106 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN217UT106 you can contact the distributor directly for product support, shipping queries etc.
Is the DAN217UT106 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAN217UT106 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Newark Electronics and element14 have stock available or on a lead time for DAN217UT106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN217UT106 often in real-time on the comparison pages.
What if I can't find stock of DAN217UT106?
You can fill out our help required form which you can use to request a quote for DAN217UT106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.