Prices starting from US$0.0238
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.06 |
13,950
|
Buy Now | |
Chip One Stop | US$0.0238 |
388,077
|
Buy Now | |
Rutronik | US$0.0363 |
159,000
|
Buy Now | |
element14 | US$0.0415 |
9,980
|
Buy Now | |
Newark Electronics | US$0.08 |
7,620
|
Buy Now | |
Farnell | US$0.0492 |
7,615
|
Buy Now | |
Avnet Asia | US$0.05 |
6,000
|
Buy Now | |
CoreStaff | US$0.0420 |
38
|
Buy Now | |
Future Electronics | US$0.0412 |
-
|
Buy Now | |
Avnet America | US$0.0406 |
-
|
Buy Now |
Small mold package.(Flat lead type) |
High SW-speed. |
Configuration | Series Connection |
---|---|
Package Code | SOT-323FL |
Package(JEITA) | SC-85 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.3 |
Isurge[mA] | 4000 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.2 |
VR @ Reverse Current [V] | 70 |
trr[ns] | 4 |
IF @ trr [mA] | 5 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
DAN217UM Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SI-Diode 0,3A 80V SOT-323FL | Rutronik |
Switching diode,dual,80V,300mA,UMD3F | RS |
DIODE, SMALL SIGNAL, 0.1A, 80V, SOT323FL | element14 |
Small Signal Diode, 80V, 0.1A, Sot-323Fl | Newark Electronics |
Diode Switching 80V 0.1A 3-Pin SOT-323FL Emboss T/R | Avnet Asia |
Diode Switching 80V 0.3A 3-Pin | Future Electronics |
Where can I find additional details, specifications and documents for a DAN217UMTL?
Additional datasheets, footprints and schematics for DAN217UMTL are listed on our Part Details page. You can also find images and similar parts to DAN217UMTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN217UMTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN217UMTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN217UMTL fall under?
The DAN217UMTL is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN217UMTL when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN217UMTL you can contact the distributor directly for product support, shipping queries etc.
Is the DAN217UMTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DAN217UMTL have stock available?
Authorised distributors including Chip One Stop, Rutronik, RS, element14 and Newark Electronics have stock available or on a lead time for DAN217UMTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN217UMTL often in real-time on the comparison pages.
What if I can't find stock of DAN217UMTL?
You can fill out our help required form which you can use to request a quote for DAN217UMTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.