Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
5,637
in stock
|
Buy Now | |
Chip One Stop
from US$0.0250
|
140,097
in stock
|
Buy Now | |
CoreStaff
from US$0.05
|
54,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0214
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
2,985
in stock
|
Buy Now | |
element14
from US$0.0316
|
2,985
in stock
|
Buy Now | |
Farnell
from US$0.0297
|
2,985
in stock
|
Buy Now | |
Avnet America
from US$0.0243
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold package.(Flat lead type) |
High reliability. |
Configuration | C-Common |
---|---|
Package Code | SOT-323FL |
Package(JEITA) | SC-85 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.3 |
Isurge[mA] | 4000 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 70 |
trr[ns] | 4 |
IF @ trr [mA] | 5 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=1) |
Data Sheet |
---|
DAN202UM Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diodes - General Purpose, Power, Switching Diode Switching 80V 0.3A | Future Electronics |
Switching Diode 80V 100mA SOT-323FL | RS |
Small Signal Diode, 80V, 0.1A, Sot-323Fl | Newark Electronics |
DIODE, SMALL SIGNAL, 80V, 0.1A, SOT323FL | element14 |
Diode Switching Diode 80V 0.1A 3-Pin UMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a DAN202UMTL?
Additional datasheets, footprints and schematics for DAN202UMTL are listed on our Part Details page. You can also find images and similar parts to DAN202UMTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN202UMTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN202UMTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN202UMTL fall under?
The DAN202UMTL is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN202UMTL when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN202UMTL you can contact the distributor directly for product support, shipping queries etc.
Is the DAN202UMTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DAN202UMTL have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Future Electronics, RS and Newark Electronics have stock available or on a lead time for DAN202UMTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN202UMTL often in real-time on the comparison pages.
What if I can't find stock of DAN202UMTL?
You can fill out our help required form which you can use to request a quote for DAN202UMTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.