Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Small mold package. |
High reliability. |
Configuration | C-Common |
---|---|
Package Code | SOT-346 |
Package(JEITA) | SC-59 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 80 |
Reverse Voltage VR[V] | 80 |
Average Rectified Forward Current IO[A] | 0.1 |
IFM[A] | 0.3 |
Isurge[mA] | 4000 |
Forward Voltage VF[V] | 1.2 |
IF @ Forward Voltage [mA] | 100 |
Reverse Current IR[µA] | 0.1 |
VR @ Reverse Current [V] | 70 |
trr[ns] | 4 |
IF @ trr [mA] | 5 |
VR @ trr [V] | 6 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.9x2.8 (t=1.3) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
DAN202KFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode, Aec-Q101, 0.1A, 80V, Sot-346 | Newark Electronics |
DIODE, AEC-Q101, 0.1A, 80V, SOT-346 | element14 |
Hyper-Fast Recovery Rectifier 100mA 3-Pin SC-59 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a DAN202KFHT146?
Additional datasheets, footprints and schematics for DAN202KFHT146 are listed on our Part Details page. You can also find images and similar parts to DAN202KFHT146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAN202KFHT146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAN202KFHT146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAN202KFHT146 fall under?
The DAN202KFHT146 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to DAN202KFHT146 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAN202KFHT146 you can contact the distributor directly for product support, shipping queries etc.
Is the DAN202KFHT146 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for DAN202KFHT146 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for DAN202KFHT146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAN202KFHT146 often in real-time on the comparison pages.
What if I can't find stock of DAN202KFHT146?
You can fill out our help required form which you can use to request a quote for DAN202KFHT146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.