Status: | Active |
---|---|
Series: | DALC112 |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.01
|
2,250
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
17,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
7,500
in stock
|
Buy Now | |
Avnet America
from US$0.50
|
7,500
in stock
|
Buy Now | |
element14
from US$0.64
|
315
in stock
|
Buy Now | |
Farnell
from US$0.61
|
315
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
ARRAY OF 12 DIODES FOR ESD PROTECTION. |
VERY LOW CAPACITANCE PER DIODE: C<5pF. |
PEAK REVERSE VOLTAGE VRRM= 18V PER DIODE. |
VERY LOW LEAKAGE CURRENT : IR < 2 µA. |
Product Specifications |
---|
DS1237 LOW CAPACITANCE DIODE ARRAY FOR ESD PROTECTION |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
DALC112S1 Series 6 Channel Bi-Directional Diode Array SMT - SOIC-8 | Future Electronics |
Dfd Protection & Filter Rohs Compliant: Yes |Stmicroelectronics DALC112S1RL | Newark Electronics |
ESD Suppressor Diode Arrays 8KV 8-Pin SO N T/R | Avnet America |
STMicroelectronics, DALC112S1RL | RS |
ESD PROTECTION ARRAY, 1.3V, SOIC | element14 |
Where can I find additional details, specifications and documents for a DALC112S1RL?
Additional datasheets, footprints and schematics for DALC112S1RL are listed on our Part Details page. You can also find images and similar parts to DALC112S1RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DALC112S1RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DALC112S1RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DALC112S1RL fall under?
The DALC112S1RL is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to DALC112S1RL when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DALC112S1RL you can contact the distributor directly for product support, shipping queries etc.
Is the DALC112S1RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for DALC112S1RL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for DALC112S1RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DALC112S1RL often in real-time on the comparison pages.
What if I can't find stock of DALC112S1RL?
You can fill out our help required form which you can use to request a quote for DALC112S1RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.