Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution (Bits) | 18bit |
---|---|
Data Interface | Serial, SPI |
Supply Voltage Range | 2.7V to 3.3V, 4.75V to 5.5V |
ADC / DAC Case Style | QFN |
No. of Pins | 24Pins |
Input Channel Type | Serial |
RoHS Compliant | Yes |
18-bit, single-channel, low-noise, voltage output DAC for high accuracy applications | Texas Instruments |
Digital To Analog Converter Dac, 18 Bit, Qfn-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC9881SBRGET?
Additional datasheets, footprints and schematics for DAC9881SBRGET are listed on our Part Details page. You can also find images and similar parts to DAC9881SBRGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC9881SBRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC9881SBRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC9881SBRGET fall under?
The DAC9881SBRGET is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC9881SBRGET when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC9881SBRGET you can contact the distributor directly for product support, shipping queries etc.
Is the DAC9881SBRGET RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DAC9881SBRGET have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC9881SBRGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC9881SBRGET often in real-time on the comparison pages.
What if I can't find stock of DAC9881SBRGET?
You can fill out our help required form which you can use to request a quote for DAC9881SBRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.