Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$75.00
|
30
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DAC9881 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Eval Board DAC9881 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 18bit Voltage-output Single-channel Serial Input DAC Bipolar & Unipolar Operation Mode |
DAC9881 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC9881EVM?
Additional datasheets, footprints and schematics for DAC9881EVM are listed on our Part Details page. You can also find images and similar parts to DAC9881EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC9881EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC9881EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC9881EVM fall under?
The DAC9881EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DAC9881EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC9881EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DAC9881EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC9881EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DAC9881EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC9881EVM often in real-time on the comparison pages.
What if I can't find stock of DAC9881EVM?
You can fill out our help required form which you can use to request a quote for DAC9881EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.