| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Resolution (Bits) | 14bit |
|---|---|
| Sampling Rate | 200MSPS |
| Input Channel Type | Parallel |
| Supply Voltage Range | 2.7V to 5.5V |
| ADC / DAC Case Style | SOIC |
| No. of Pins | 28Pins |
| Data Interface | Parallel |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifier Type | High Speed |
| Base Number | 904 |
| IC Case Style | SOIC |
| IC Generic Number | 904 |
| Linearity Error ADC / DAC + | 2.5LSB |
| Linearity Error ADC / DAC - | 2.5LSB |
| No. of Bits | 14bit |
| No. of Channels | 1Channels |
| Operating Temperature Range | -40°C to +85°C |
| Output Type | Current |
| Sample Rate | 200MSPS |
| Settling Time | 0.03µs |
| Supply Current | 24mA |
| Supply Voltage Max | 5.5V |
| Supply Voltage Min | 2.7V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DAC904UG4?
Additional datasheets, footprints and schematics for DAC904UG4 are listed on our Part Details page. You can also find images and similar parts to DAC904UG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC904UG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC904UG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC904UG4 fall under?
The DAC904UG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC904UG4 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC904UG4 you can contact the distributor directly for product support, shipping queries etc.
Is the DAC904UG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC904UG4 have stock available?
There is no stock from authorised distributors for DAC904UG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC904UG4 often in real-time on the comparison pages.
What if I can't find stock of DAC904UG4?
You can fill out our help required form which you can use to request a quote for DAC904UG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.