Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 165MSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 28Pins |
Data Interface | Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 902 |
Conversion Time | 0.03µs |
IC Case Style | TSSOP |
IC Generic Number | 902 |
Linearity Error ADC / DAC + | 1.75LSB |
Linearity Error ADC / DAC - | 1.75LSB |
Logic Function Number | 902 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Current |
Power Dissipation Ptot Max | 230mW |
Settling Time | 0.03µs |
Supply Current | 24mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
12-Bit 165-MSPS Digital-to-Analog Converter (DAC) | Texas Instruments |
IC: D/A converter | Transfer Multisort Elektronik |
Dac | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC902E?
Additional datasheets, footprints and schematics for DAC902E are listed on our Part Details page. You can also find images and similar parts to DAC902E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC902E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC902E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC902E fall under?
The DAC902E is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC902E when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC902E you can contact the distributor directly for product support, shipping queries etc.
Is the DAC902E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC902E have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC902E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC902E often in real-time on the comparison pages.
What if I can't find stock of DAC902E?
You can fill out our help required form which you can use to request a quote for DAC902E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.