DAC8881SRGET Data & Signal Conversion by Texas Instruments

IC DAC 16BIT 1CH V-OUT 24-QFN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.91

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$8.91
31,395
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.10
120
in stock
Buy Now

Specifications

Resolution (Bits) 16bit
Sampling Rate -
Input Channel Type Serial
Supply Voltage Range 2.7V to 5.5V
ADC / DAC Case Style QFN
No. of Pins 24Pins
Data Interface Serial
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 8881
IC Case Style VQFN
Operating Temperature Range -40°C to +105°C
Output Type Voltage
Settling Time 5µs
Supply Current 1.5mA
Supply Voltage Max 5.5V
Supply Voltage Min 2.7V
Supply Voltage Range - Digital 1.7V to 5.5V 2.7V to 5.5V
Termination Type Surface Mount Device

Alternative Descriptions

Single Channel 16-Bit, Low Noise, Voltage Output Digital-to-Analog Converter | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DAC8881SRGET?

Additional datasheets, footprints and schematics for DAC8881SRGET are listed on our Part Details page. You can also find images and similar parts to DAC8881SRGET on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DAC8881SRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8881SRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DAC8881SRGET fall under?

The DAC8881SRGET is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.

Can I view similar or alternative parts?

You can view similar parts to DAC8881SRGET when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8881SRGET you can contact the distributor directly for product support, shipping queries etc.

Is the DAC8881SRGET RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DAC8881SRGET have stock available?

Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for DAC8881SRGET.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DAC8881SRGET often in real-time on the comparison pages.

What if I can't find stock of DAC8881SRGET?

You can fill out our help required form which you can use to request a quote for DAC8881SRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay