| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | DAC8871 |
| Kit Application Type | Data Converter |
| Application Sub Type | DAC |
| Kit Contents | Eval Board DAC8871 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | 16-Bit Single Channel Serial Interface DAC Very Low Power Selectable Reset to Zero or Midscale |
Where can I find additional details, specifications and documents for a DAC8871EVM?
Additional datasheets, footprints and schematics for DAC8871EVM are listed on our Part Details page. You can also find images and similar parts to DAC8871EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8871EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8871EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8871EVM fall under?
The DAC8871EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DAC8871EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8871EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8871EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8871EVM have stock available?
There is no stock from authorised distributors for DAC8871EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8871EVM often in real-time on the comparison pages.
What if I can't find stock of DAC8871EVM?
You can fill out our help required form which you can use to request a quote for DAC8871EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.