DAC8831ID Part Information
Details for DAC8831ID by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC
Part Downloads


Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 2MSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 14Pins |
Data Interface | Serial SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | SOIC |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Settling Time | 1µs |
Supply Current | 5µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 16-Bit, Ultra-Low Power, Voltage Output Digital to Analog Converter | Texas Instruments
Viewing Distributors for DAC8831ID
Loading...
Loading Results for DAC8831ID