Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.17
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 2MSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 5µA |
16-bit, single-channel, serial input multiplying DAC with 0.5us settling time | Texas Instruments |
DAC 1-CH R2R 16-Bit 8-Pin VSSOP | RS |
Dac, 16Bit, 2Msps, Msop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC8811IBDGKT .?
Additional datasheets, footprints and schematics for DAC8811IBDGKT . are listed on our Part Details page. You can also find images and similar parts to DAC8811IBDGKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8811IBDGKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8811IBDGKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8811IBDGKT . fall under?
The DAC8811IBDGKT . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8811IBDGKT . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8811IBDGKT . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8811IBDGKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8811IBDGKT . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for DAC8811IBDGKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8811IBDGKT . often in real-time on the comparison pages.
What if I can't find stock of DAC8811IBDGKT .?
You can fill out our help required form which you can use to request a quote for DAC8811IBDGKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.