Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 2MSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOP |
No. of Pins | 8Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8801 |
IC Case Style | MSOP |
Operating Temperature Range | -40°C to +85°C |
Output Type | Current |
Settling Time | 0.5µs |
Supply Current | 3µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
14-Bit, Single Channel, Serial Interface, Multiplying Digital-to-Analog Converter | Texas Instruments |
IC, DAC 14BIT MULTIPLYING 8-MSOP | element14 |
Ic, Dac 14Bit Multiplying 8-Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC8801IDGKT.?
Additional datasheets, footprints and schematics for DAC8801IDGKT. are listed on our Part Details page. You can also find images and similar parts to DAC8801IDGKT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8801IDGKT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8801IDGKT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8801IDGKT. fall under?
The DAC8801IDGKT. is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8801IDGKT. when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8801IDGKT. you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8801IDGKT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8801IDGKT. have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for DAC8801IDGKT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8801IDGKT. often in real-time on the comparison pages.
What if I can't find stock of DAC8801IDGKT.?
You can fill out our help required form which you can use to request a quote for DAC8801IDGKT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.