Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.05
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$16.05
|
3,806
in stock
|
Buy Now |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 12V to 36V |
ADC / DAC Case Style | VQFN |
No. of Pins | 72Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
16-Bit Quad-Channel Programmable Current-Output and Voltage-Output Digital-to-Analog Converter (DAC) | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC8775IRWFR?
Additional datasheets, footprints and schematics for DAC8775IRWFR are listed on our Part Details page. You can also find images and similar parts to DAC8775IRWFR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8775IRWFR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8775IRWFR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8775IRWFR fall under?
The DAC8775IRWFR is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8775IRWFR when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8775IRWFR you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8775IRWFR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8775IRWFR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DAC8775IRWFR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8775IRWFR often in real-time on the comparison pages.
What if I can't find stock of DAC8775IRWFR?
You can fill out our help required form which you can use to request a quote for DAC8775IRWFR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.