Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.29
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$4.29
|
250
in stock
|
Buy Now |
IC Function | HART Modem |
---|---|
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
IC Package Type | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
HART®, FOUNDATION Fieldbus™, and PROFIBUS PA-compliant modem with UART interface | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC8740HRGET?
Additional datasheets, footprints and schematics for DAC8740HRGET are listed on our Part Details page. You can also find images and similar parts to DAC8740HRGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8740HRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8740HRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8740HRGET fall under?
The DAC8740HRGET is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DAC8740HRGET when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8740HRGET you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8740HRGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8740HRGET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DAC8740HRGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8740HRGET often in real-time on the comparison pages.
What if I can't find stock of DAC8740HRGET?
You can fill out our help required form which you can use to request a quote for DAC8740HRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.