Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DAC8728 |
Kit Application Type | Data Converter |
Application Sub Type | DAC |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Onboard Jumpers to Control DAC Control Pins Serial Interface Header |
Kit Features | Bipolar and Unipolar Mode of Operation Serial Interface Header Onboard Jumpers |
Type | DAC |
DAC8728 Evaluation Module | Texas Instruments |
Evaluation Module, Dac | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC8728EVM?
Additional datasheets, footprints and schematics for DAC8728EVM are listed on our Part Details page. You can also find images and similar parts to DAC8728EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8728EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8728EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8728EVM fall under?
The DAC8728EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Data Conversion Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DAC8728EVM when available in the Data Conversion Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8728EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8728EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8728EVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC8728EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8728EVM often in real-time on the comparison pages.
What if I can't find stock of DAC8728EVM?
You can fill out our help required form which you can use to request a quote for DAC8728EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.