DAC8568ICPW . Part Information
Details for DAC8568ICPW . by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC
Part Downloads


Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 225kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8568 |
IC Case Style | TSSOP |
Operating Temperature Range | -40°C to +125°C |
Output Type | Voltage |
Settling Time | 5µs |
Supply Current | 1.25mA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- DAC 8-CH Resistor-String 16-Bit | RS Components
- IC, 16BIT DAC, OCTAL CH, 16TSSOP; Resolution (Bits):16bit; Sampling Rate:225kSPS; Data Interface:Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes | Newark Electronics
- 16-bit, octal-channel, ultra-low glitch, voltage output DAC with 2.5V, 2ppm/°C internal reference | Texas Instruments
Viewing Distributors for DAC8568ICPW .
Loading...
Loading Results for DAC8568ICPW .