DAC8562SDGST . Part Information
Details for DAC8562SDGST . by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC

Buy DAC8562SDGST Directly from Texas Instruments (33181 in stock) at $4.2500
Part Downloads

Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DAC, 16BIT, DUAL, VSSOP-10; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:10Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
- 16-bit, dual-channel, low-power, ultra-low glitch, voltage output DAC with 2.5V, 4ppm/°C reference | Texas Instruments
Viewing Distributors for DAC8562SDGST .
Loading...
Loading Results for DAC8562SDGST .