DAC8552IDGKTG4 Part Information
Details for DAC8552IDGKTG4 by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | 200kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOP |
No. of Pins | 8Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8552 |
IC Case Style | SOP |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 16bit |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +105°C |
Output Type | Voltage |
Sample Rate | 200kSPS |
Settling Time | 10µs |
Supply Current | 340µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | DAC |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DAC8552IDGKTG4?
Additional datasheets, footprints and schematics for DAC8552IDGKTG4 are listed in our Part Details tab. You can also find the DAC8552IDGKTG4 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8552IDGKTG4 in the Pricing & Inventory tab next to part details. You can view DAC8552IDGKTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8552IDGKTG4 fall under?
The DAC8552IDGKTG4 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8552IDGKTG4 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8552IDGKTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8552IDGKTG4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DAC8552IDGKTG4 have stock available?
There is no stock from authorised distributors for DAC8552IDGKTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8552IDGKTG4 often in real-time on the comparison pages.
What if I can't find stock of DAC8552IDGKTG4?
You can fill out our help required form which you can use to request a quote for DAC8552IDGKTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.