Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.90
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 200kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOP |
No. of Pins | 8Pins |
Data Interface | 3 Wire Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8550 |
IC Case Style | MSOP |
Operating Temperature Range | -40°C to +105°C |
Output Type | Voltage |
Sample Rate | 200kSPS |
Settling Time | 8µs |
Supply Current | 160µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
DAC Single Resistor-String 16-Bit 8-Pin | RS |
16-Bit, Ultralow Glitch Voltage Output DAC | Texas Instruments |
Ic, Dac 16Bit Volt-Out 8-Msop | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC8550IBDGKT.?
Additional datasheets, footprints and schematics for DAC8550IBDGKT. are listed on our Part Details page. You can also find images and similar parts to DAC8550IBDGKT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8550IBDGKT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8550IBDGKT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8550IBDGKT. fall under?
The DAC8550IBDGKT. is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8550IBDGKT. when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8550IBDGKT. you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8550IBDGKT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8550IBDGKT. have stock available?
Authorised distributors including RS, Chip One Stop, Texas Instruments, Newark Electronics and element14 have stock available or on a lead time for DAC8550IBDGKT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8550IBDGKT. often in real-time on the comparison pages.
What if I can't find stock of DAC8550IBDGKT.?
You can fill out our help required form which you can use to request a quote for DAC8550IBDGKT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.