Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 93kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOP |
No. of Pins | 8Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Double-Buffered Rail-to-Rail Serial O/P |
Base Number | 8532 |
Conversion Time | 10µs |
IC Case Style | SOP |
IC Generic Number | 8532 |
Linearity Error | 0.0987% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
Logic Function Number | 8532 |
No. of Bits | 16bit |
No. of Channels | 2Channels |
Operating Temperature Range | -40°C to +105°C |
Output Type | Voltage |
Power Dissipation Ptot Max | 607mW |
Sample Rate | 93kSPS |
Settling Time | 10µs |
Supply Current | 500µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
MSOP8 | Elfaro |
Stock Europe - ROHS:NO | ComS.I.T. |
16BIT DUAL DAC, SMD, 8532, MSOP8 | Newark Electronics |
16-Bit, Dual Channel, Low Power D-to-A Converter W/ Serial I/F and Rail-to-Rail Voltage Output | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC8532IDGK .?
Additional datasheets, footprints and schematics for DAC8532IDGK . are listed on our Part Details page. You can also find images and similar parts to DAC8532IDGK . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8532IDGK . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8532IDGK . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8532IDGK . fall under?
The DAC8532IDGK . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8532IDGK . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8532IDGK . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8532IDGK . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8532IDGK . have stock available?
Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for DAC8532IDGK ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8532IDGK . often in real-time on the comparison pages.
What if I can't find stock of DAC8532IDGK .?
You can fill out our help required form which you can use to request a quote for DAC8532IDGK . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.