Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.06
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 93kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | MSOP |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low Power, Rail-to-Rail Output, 16-Bit, Serial Input Digital-to-Analog Converter | Texas Instruments |
1 channel 16 bit D-A converter,DAC8531E | RS |
Ic, Dac, 16Bit, 93Ksps, Msop-8 | Newark Electronics |
IC, DAC, 16BIT, 93KSPS, MSOP-8 | element14 |
Where can I find additional details, specifications and documents for a DAC8531E/250?
Additional datasheets, footprints and schematics for DAC8531E/250 are listed on our Part Details page. You can also find images and similar parts to DAC8531E/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC8531E/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC8531E/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC8531E/250 fall under?
The DAC8531E/250 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC8531E/250 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC8531E/250 you can contact the distributor directly for product support, shipping queries etc.
Is the DAC8531E/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC8531E/250 have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for DAC8531E/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC8531E/250 often in real-time on the comparison pages.
What if I can't find stock of DAC8531E/250?
You can fill out our help required form which you can use to request a quote for DAC8531E/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.