Status: | Unknown |
---|---|
Series: | DACx0004 Series |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | VSON |
No. of Pins | 14Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | DACx0004 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Ultra-Small, true 16-bit quad voltage output DAC with 1LSB INL/DNL | Texas Instruments |
Dac, 4-Ch, 16Bit, Vson-14 | Newark Electronics |
DAC, 4-CH, 16BIT, VSON-14 | element14 |
Where can I find additional details, specifications and documents for a DAC80004IDMDT .?
Additional datasheets, footprints and schematics for DAC80004IDMDT . are listed on our Part Details page. You can also find images and similar parts to DAC80004IDMDT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC80004IDMDT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC80004IDMDT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC80004IDMDT . fall under?
The DAC80004IDMDT . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC80004IDMDT . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC80004IDMDT . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC80004IDMDT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC80004IDMDT . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC80004IDMDT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC80004IDMDT . often in real-time on the comparison pages.
What if I can't find stock of DAC80004IDMDT .?
You can fill out our help required form which you can use to request a quote for DAC80004IDMDT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.