Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 10V to 36V |
ADC / DAC Case Style | HTSSOP |
No. of Pins | 24Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
12-bit, single-channel, programmable current/voltage output DAC for 4-20mA current loop applications | Texas Instruments |
Dac, 12Bit, Htssop-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC7760IPWPR .?
Additional datasheets, footprints and schematics for DAC7760IPWPR . are listed on our Part Details page. You can also find images and similar parts to DAC7760IPWPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7760IPWPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7760IPWPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7760IPWPR . fall under?
The DAC7760IPWPR . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7760IPWPR . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7760IPWPR . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7760IPWPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7760IPWPR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC7760IPWPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7760IPWPR . often in real-time on the comparison pages.
What if I can't find stock of DAC7760IPWPR .?
You can fill out our help required form which you can use to request a quote for DAC7760IPWPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.