DAC7734EB . Part Information
Details for DAC7734EB . by Texas Instruments
Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC
Part Downloads


Part Specifications
Resolution (Bits) | 16bit |
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | ± 14.25V to ± 15.75V |
ADC / DAC Case Style | SSOP |
No. of Pins | 48Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7734 |
IC Case Style | SSOP |
Linearity Error ADC / DAC + | 3LSB |
Linearity Error ADC / DAC - | 3LSB |
No. of Bits | 16bit |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 89kSPS |
Settling Time | 11µs |
Supply Current | 6mA |
Supply Voltage Max | 15.75V |
Supply Voltage Min | 4.75V |
Supply Voltage Range - Analogue | ± 14.25V to ± 15.75V |
Supply Voltage Range - Digital | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, 16BIT DAC, QUAD, SMD; Resolution (Bits):16bit; Sampling Rate:-; Data Interface:SPI; Supply Voltage Range:± 14.25V to ± 15.75V; ADC / DAC Case Style:SSOP; No. of Pins:48Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- 16-Bit, Quad Voltage Output, Serial Input Digital-to-Analog Converter | Texas Instruments
Viewing Distributors for DAC7734EB .
Loading...
Loading Results for DAC7734EB .