| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Resolution (Bits) | 16bit |
|---|---|
| Sampling Rate | 172kSPS |
| Input Channel Type | Serial |
| Supply Voltage Range | -4.75V to -15.75V ± 11.4V to ± 15.75V |
| ADC / DAC Case Style | SSOP |
| No. of Pins | 24Pins |
| Data Interface | Serial |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 7731 |
| IC Case Style | SSOP |
| Linearity Error ADC / DAC + | 1LSB |
| Linearity Error ADC / DAC - | 1LSB |
| No. of Bits | 16bit |
| No. of Channels | 1Channels |
| Operating Temperature Range | -40°C to +85°C |
| Output Type | Voltage |
| Sample Rate | 172kSPS |
| Settling Time | 5µs |
| Supply Current | 4mA |
| Supply Voltage Max | 15.75V |
| Supply Voltage Min | 4.75V |
| Supply Voltage Range - Digital | 4.75V to 5.25V |
| Termination Type | Surface Mount Device |
| DAC,16Bit,Voltage O/P,Serial I/P,DAC7731 | RS |
Where can I find additional details, specifications and documents for a DAC7731EC .?
Additional datasheets, footprints and schematics for DAC7731EC . are listed on our Part Details page. You can also find images and similar parts to DAC7731EC . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7731EC . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7731EC . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7731EC . fall under?
The DAC7731EC . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7731EC . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7731EC . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7731EC . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7731EC . have stock available?
Authorised distributors including RS and Chip One Stop have stock available or on a lead time for DAC7731EC ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7731EC . often in real-time on the comparison pages.
What if I can't find stock of DAC7731EC .?
You can fill out our help required form which you can use to request a quote for DAC7731EC . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.