Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.40
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$10.40
|
520
in stock
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | -16.5V to 16.5V |
ADC / DAC Case Style | QFN |
No. of Pins | 48Pins |
Data Interface | Serial SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7718 |
IC Case Style | QFN |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 5µA |
Supply Voltage Range - Analogue | 1.8V to 5.5V ± 4.5V to ± 18V |
Supply Voltage Range - Digital | 2.7V to 5.5V |
Octal, Low power,12-bit, +/-16.5V Output Serial Input Digital-to-Analog Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC7718SRGZT?
Additional datasheets, footprints and schematics for DAC7718SRGZT are listed on our Part Details page. You can also find images and similar parts to DAC7718SRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7718SRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7718SRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7718SRGZT fall under?
The DAC7718SRGZT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7718SRGZT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7718SRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7718SRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7718SRGZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DAC7718SRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7718SRGZT often in real-time on the comparison pages.
What if I can't find stock of DAC7718SRGZT?
You can fill out our help required form which you can use to request a quote for DAC7718SRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.