Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 89kSPS |
Input Channel Type | Serial |
Supply Voltage Range | ± 4.75V to ± 5.25V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7614 |
IC Case Style | SOIC |
IC Generic Number | 7614 |
Linearity Error | 0.024% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Bits | 12bit |
No. of Channels | 4Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 89kSPS |
Settling Time | 10µs |
Supply Current | -1.6mA |
Supply Voltage Max | 5.25V |
Supply Voltage Min | 4.75V |
Termination Type | Surface Mount Device |
IC, 12BIT DAC SERIAL I/P QUAD, 7614 | Newark Electronics |
Quad, Serial Input, 12-Bit, Voltage Output Digital-To-Analog Converter | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC7614U .?
Additional datasheets, footprints and schematics for DAC7614U . are listed on our Part Details page. You can also find images and similar parts to DAC7614U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7614U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7614U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7614U . fall under?
The DAC7614U . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7614U . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7614U . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7614U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7614U . have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for DAC7614U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7614U . often in real-time on the comparison pages.
What if I can't find stock of DAC7614U .?
You can fill out our help required form which you can use to request a quote for DAC7614U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.