| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Resolution (Bits) | 12bit |
|---|---|
| Sampling Rate | 132kSPS |
| Input Channel Type | Serial |
| Supply Voltage Range | 4.75V to 5.25V |
| ADC / DAC Case Style | SOIC |
| No. of Pins | 8Pins |
| Data Interface | 3 Wire Serial |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 7611 |
| IC Case Style | SOIC |
| IC Generic Number | 7611 |
| Linearity Error | 0.024% |
| Linearity Error ADC / DAC + | 1LSB |
| Linearity Error ADC / DAC - | 1LSB |
| No. of Bits | 12bit |
| No. of Channels | 1Channels |
| Operating Temperature Range | -40°C to +85°C |
| Output Type | Voltage |
| Sample Rate | 132kSPS |
| Settling Time | 7µs |
| Supply Current | 500µA |
| Supply Voltage Max | 5.25V |
| Supply Voltage Min | 4.75V |
| Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DAC7611UB .?
Additional datasheets, footprints and schematics for DAC7611UB . are listed on our Part Details page. You can also find images and similar parts to DAC7611UB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7611UB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7611UB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7611UB . fall under?
The DAC7611UB . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7611UB . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7611UB . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7611UB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7611UB . have stock available?
Authorised distributors including Rochester Electronics have stock available or on a lead time for DAC7611UB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7611UB . often in real-time on the comparison pages.
What if I can't find stock of DAC7611UB .?
You can fill out our help required form which you can use to request a quote for DAC7611UB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.