Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 43kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | TSSOP |
No. of Pins | 16Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad, 12-Bit, 10us, Digital-to-Analog Converter with I2C Digital Interface | Texas Instruments |
DAC, 12BIT, 43KSPS, TSSOP-16 | element14 |
Dac, 12Bit, 43Ksps, Tssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC7573IPW .?
Additional datasheets, footprints and schematics for DAC7573IPW . are listed on our Part Details page. You can also find images and similar parts to DAC7573IPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7573IPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7573IPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7573IPW . fall under?
The DAC7573IPW . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7573IPW . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7573IPW . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7573IPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7573IPW . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell Contract, Newark Electronics and Chip One Stop have stock available or on a lead time for DAC7573IPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7573IPW . often in real-time on the comparison pages.
What if I can't find stock of DAC7573IPW .?
You can fill out our help required form which you can use to request a quote for DAC7573IPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.