DAC7558IRHBR Part Information
Details for DAC7558IRHBR by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Featured Distributor
Pricing
Break | Price |
---|---|
10 | 11.4500 |
25 | 10.9700 |
50 | 10.3200 |
100 | 9.6700 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 12bit |
Sampling Rate | 500kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | QFN |
No. of Pins | 32Pins |
Data Interface | SPI |
Alternative Part Descriptions
- DIGITAL TO ANALOG CONVERTER DAC, OCTAL,; MSL:MSL 2 - 1 year; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DAC7558IRHBR?
Additional datasheets, footprints and schematics for DAC7558IRHBR are listed in our Part Details tab. You can also find the DAC7558IRHBR image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7558IRHBR in the Pricing & Inventory tab next to part details. You can view DAC7558IRHBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7558IRHBR fall under?
The DAC7558IRHBR is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7558IRHBR when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7558IRHBR you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7558IRHBR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DAC7558IRHBR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DAC7558IRHBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7558IRHBR often in real-time on the comparison pages.
What if I can't find stock of DAC7558IRHBR?
You can fill out our help required form which you can use to request a quote for DAC7558IRHBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.