Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 1MSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | SOP |
No. of Pins | 10Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | SOP |
Operating Temperature Range | -40°C to +105°C |
Output Type | Rail-to-Rail |
Sample Rate | 1MSPS |
Settling Time | 5µs |
Supply Current | 700µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
DAC7554IDGS TI | Elfaro |
IC, 12BIT DAC, 1MSPS, SMD, MSOP10 | Newark Electronics |
Low-Power, Low-Glitch, 12-Bit DAC | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC7554IDGS .?
Additional datasheets, footprints and schematics for DAC7554IDGS . are listed on our Part Details page. You can also find images and similar parts to DAC7554IDGS . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7554IDGS . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7554IDGS . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7554IDGS . fall under?
The DAC7554IDGS . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7554IDGS . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7554IDGS . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7554IDGS . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7554IDGS . have stock available?
Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for DAC7554IDGS ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7554IDGS . often in real-time on the comparison pages.
What if I can't find stock of DAC7554IDGS .?
You can fill out our help required form which you can use to request a quote for DAC7554IDGS . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.