Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.72
|
270
in stock
|
Buy Now | |
Texas Instruments
from US$1.02
|
2,471
in stock
|
Buy Now | |
Chip One Stop
from US$1.66
|
250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
243
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
-
|
Buy Now | |
element14
from US$2.67
|
-
|
Buy Now | |
Farnell
from US$2.20
|
-
|
Buy Now |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 1.8V to 5.5V |
ADC / DAC Case Style | SC-70 |
No. of Pins | 6Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7311 |
Operating Temperature Range | -40°C to +125°C |
Output Type | Voltage |
Settling Time | 6µs |
Supply Current | 110µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
12-bit, single-channel, ultra-low power DAC in 6-pin SC70 package for battery powered applications | Texas Instruments |
DAC 1-CH Resistor-String 12-Bit | RS |
IC: D/A converter | Transfer Multisort Elektronik |
12Bit Dac, 1Ch, Lp, W/Spi Sc70-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC7311IDCKT .?
Additional datasheets, footprints and schematics for DAC7311IDCKT . are listed on our Part Details page. You can also find images and similar parts to DAC7311IDCKT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC7311IDCKT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC7311IDCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC7311IDCKT . fall under?
The DAC7311IDCKT . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC7311IDCKT . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC7311IDCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC7311IDCKT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC7311IDCKT . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for DAC7311IDCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC7311IDCKT . often in real-time on the comparison pages.
What if I can't find stock of DAC7311IDCKT .?
You can fill out our help required form which you can use to request a quote for DAC7311IDCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.