No distributors results available
View Full Pricing & Stock ComparisonResolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Parallel |
Supply Voltage Range | ± 11.4V to ± 16.5V |
ADC / DAC Case Style | DIP |
No. of Pins | 28Pins |
Data Interface | Parallel |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
IC Case Style | DIP |
Operating Temperature Range | 0°C to +70°C |
Output Type | Voltage |
Settling Time | 10µs |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 11.4V |
Termination Type | Through Hole |
DAC 1-CH R-2R 16-bit 28-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a DAC715PL?
Additional datasheets, footprints and schematics for DAC715PL are listed on our Part Details page. You can also find images and similar parts to DAC715PL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC715PL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC715PL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC715PL fall under?
The DAC715PL is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC715PL when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC715PL you can contact the distributor directly for product support, shipping queries etc.
Is the DAC715PL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC715PL have stock available?
There is no stock from authorised distributors for DAC715PL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC715PL often in real-time on the comparison pages.
What if I can't find stock of DAC715PL?
You can fill out our help required form which you can use to request a quote for DAC715PL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.