Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 86kSPS |
Input Channel Type | Serial |
Supply Voltage Range | ± 11.4V to ± 16.5V |
ADC / DAC Case Style | SOIC |
No. of Pins | 16Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
A/D / D/A Features | CMOS Internal Reference Latches Voltage O/P |
Base Number | 714 |
IC Case Style | SOIC |
IC Generic Number | 714 |
Linearity Error | 0.0015% |
Linearity Error ADC / DAC + | 1LSB |
Linearity Error ADC / DAC - | 1LSB |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Output Type | Voltage |
Sample Rate | 86kSPS |
Settling Time | 10µs |
Supply Current | 22mA |
Supply Voltage Max | 16.5V |
Supply Voltage Min | 11.4V |
Termination Type | Surface Mount Device |
DAC 1-ch, DAC714U | RS |
IC: D/A converter | TME |
Where can I find additional details, specifications and documents for a DAC714U .?
Additional datasheets, footprints and schematics for DAC714U . are listed on our Part Details page. You can also find images and similar parts to DAC714U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC714U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC714U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC714U . fall under?
The DAC714U . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC714U . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC714U . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC714U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC714U . have stock available?
Authorised distributors including RS and TME have stock available or on a lead time for DAC714U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC714U . often in real-time on the comparison pages.
What if I can't find stock of DAC714U .?
You can fill out our help required form which you can use to request a quote for DAC714U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.