Status: | Unknown |
---|---|
Series: | Single 12 Bit Voltage Out DACs |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 3V to 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 8Pins |
Data Interface | SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Single 12 Bit Voltage Out DACs |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
DAC6551-Q1 Automotive 12-Bit, Ultralow-Glitch, Voltage-Output DAC | Texas Instruments |
DAC, AEC-Q100, VOLT OUT, 12BIT, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a DAC6551AQDGKRQ1?
Additional datasheets, footprints and schematics for DAC6551AQDGKRQ1 are listed on our Part Details page. You can also find images and similar parts to DAC6551AQDGKRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC6551AQDGKRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC6551AQDGKRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC6551AQDGKRQ1 fall under?
The DAC6551AQDGKRQ1 is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC6551AQDGKRQ1 when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC6551AQDGKRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the DAC6551AQDGKRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC6551AQDGKRQ1 have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for DAC6551AQDGKRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC6551AQDGKRQ1 often in real-time on the comparison pages.
What if I can't find stock of DAC6551AQDGKRQ1?
You can fill out our help required form which you can use to request a quote for DAC6551AQDGKRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.