Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.95
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$29.95
|
3,214
in stock
|
Buy Now |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 1GSPS |
Input Channel Type | Parallel |
Supply Voltage Range | 3V to 3.6V |
ADC / DAC Case Style | QFN |
No. of Pins | 64Pins |
Data Interface | LVDS Parallel |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5681 |
IC Case Style | QFN |
Input Type | Parallel Serial |
Operating Temperature Range | -40°C to +85°C |
Output Type | Current |
Settling Time | 10.4ns |
Supply Current | 191mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 1.71V |
Supply Voltage Range - Analogue | 1.71V to 2.15V 3V to 3.6V |
Supply Voltage Range - Digital | 1.71V to 2.15V 3V to 3.6V |
Termination Type | Surface Mount Device |
16-Bit, 1.0-GSPS Digital-to-Analog Converter (DAC) | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC5681IRGCT?
Additional datasheets, footprints and schematics for DAC5681IRGCT are listed on our Part Details page. You can also find images and similar parts to DAC5681IRGCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC5681IRGCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC5681IRGCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC5681IRGCT fall under?
The DAC5681IRGCT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC5681IRGCT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC5681IRGCT you can contact the distributor directly for product support, shipping queries etc.
Is the DAC5681IRGCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC5681IRGCT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DAC5681IRGCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC5681IRGCT often in real-time on the comparison pages.
What if I can't find stock of DAC5681IRGCT?
You can fill out our help required form which you can use to request a quote for DAC5681IRGCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.