Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.67
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$53.67
|
5,468
in stock
|
Buy Now |
Resolution (Bits) | 14bit |
---|---|
Sampling Rate | 400MSPS |
Input Channel Type | Parallel |
Data Interface | LVDS Parallel |
Supply Current | 175mA |
Digital IC Case Style | QFP |
No. of Pins | 48 |
14-Bit, 400-MSPS Digital-to-Analog Converter (DAC) | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC5675IPHP?
Additional datasheets, footprints and schematics for DAC5675IPHP are listed on our Part Details page. You can also find images and similar parts to DAC5675IPHP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC5675IPHP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC5675IPHP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC5675IPHP fall under?
The DAC5675IPHP is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC5675IPHP when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC5675IPHP you can contact the distributor directly for product support, shipping queries etc.
Is the DAC5675IPHP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC5675IPHP have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DAC5675IPHP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC5675IPHP often in real-time on the comparison pages.
What if I can't find stock of DAC5675IPHP?
You can fill out our help required form which you can use to request a quote for DAC5675IPHP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.