Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.47
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.47
|
11,179
in stock
|
Buy Now |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | VQFN |
No. of Pins | 24Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5578 |
Linearity Error | 0.25% |
Operating Temperature Range | -40°C to +125°C |
Settling Time | 7µs |
Supply Current | 1.02mA |
8-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC5578SRGET?
Additional datasheets, footprints and schematics for DAC5578SRGET are listed on our Part Details page. You can also find images and similar parts to DAC5578SRGET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC5578SRGET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC5578SRGET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC5578SRGET fall under?
The DAC5578SRGET is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC5578SRGET when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC5578SRGET you can contact the distributor directly for product support, shipping queries etc.
Is the DAC5578SRGET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC5578SRGET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DAC5578SRGET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC5578SRGET often in real-time on the comparison pages.
What if I can't find stock of DAC5578SRGET?
You can fill out our help required form which you can use to request a quote for DAC5578SRGET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.