Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.23
|
No stock
|
Buy Now | |
Texas Instruments
from US$1.80
|
115,013
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.30
|
320
in stock
|
Buy Now | |
Chip One Stop
from US$2.27
|
152
in stock
|
Buy Now | |
RS
from US$3.54
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$4.06
|
-
|
Buy Now | |
element14
from US$4.28
|
-
|
Buy Now |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 188kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 5.5V |
ADC / DAC Case Style | VSSOP |
No. of Pins | 10Pins |
Data Interface | I2C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 600µA |
  | Texas Instruments |
IC: D/A converter | Transfer Multisort Elektronik |
D/A Converters DAC, DAC5574IDGS | RS |
Dac, 8Bit, 188Ksps, Msop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC5574IDGS?
Additional datasheets, footprints and schematics for DAC5574IDGS are listed on our Part Details page. You can also find images and similar parts to DAC5574IDGS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC5574IDGS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC5574IDGS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC5574IDGS fall under?
The DAC5574IDGS is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC5574IDGS when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC5574IDGS you can contact the distributor directly for product support, shipping queries etc.
Is the DAC5574IDGS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC5574IDGS have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for DAC5574IDGS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC5574IDGS often in real-time on the comparison pages.
What if I can't find stock of DAC5574IDGS?
You can fill out our help required form which you can use to request a quote for DAC5574IDGS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.