DAC5311IDCKT . Part Information
Details for DAC5311IDCKT . by Texas Instruments
Semiconductors - ICs>Data & Signal Conversion>Digital-to-Analog Converters - DAC
Featured Distributor
Pricing
Break | Price |
---|---|
100 | 1.3900 |
250 | 1.2900 |
Stock Information
Details
Part Specifications
Resolution (Bits) | 8bit |
Sampling Rate | 225kSPS |
Input Channel Type | Serial |
Supply Voltage Range | 1.8V to 5.5V |
ADC / DAC Case Style | SC-70 |
No. of Pins | 6Pins |
Data Interface | Serial SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 5311 |
IC Case Style | SC-70 |
Operating Temperature Range | -40°C to +125°C |
Output Type | Voltage |
Sample Rate | 225kSPS |
Settling Time | 6µs |
Supply Current | 110µA |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- 8BIT DAC, 1CH, LP, W/SPI, SC70-6; Resolution (Bits):8bit; Sampling Rate:225kSPS; Data Interface:Serial, SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DAC5311IDCKT .?
Additional datasheets, footprints and schematics for DAC5311IDCKT . are listed in our Part Details tab. You can also find the DAC5311IDCKT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC5311IDCKT . in the Pricing & Inventory tab next to part details. You can view DAC5311IDCKT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC5311IDCKT . fall under?
The DAC5311IDCKT . is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC5311IDCKT . when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC5311IDCKT . you can contact the distributor directly for product support, shipping queries etc.
Is the DAC5311IDCKT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DAC5311IDCKT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DAC5311IDCKT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC5311IDCKT . often in real-time on the comparison pages.
What if I can't find stock of DAC5311IDCKT .?
You can fill out our help required form which you can use to request a quote for DAC5311IDCKT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.