Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 1.25GSPS |
Input Channel Type | Serial |
Supply Voltage Range | 3.14V to 3.46V |
ADC / DAC Case Style | WQFN |
No. of Pins | 88Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Quad-Channel, 16-Bit, 1.25-GSPS, 1x-16x Interpolating Digital-to-Analog Converter (DAC) | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC3484IRKDT?
Additional datasheets, footprints and schematics for DAC3484IRKDT are listed on our Part Details page. You can also find images and similar parts to DAC3484IRKDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC3484IRKDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC3484IRKDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC3484IRKDT fall under?
The DAC3484IRKDT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC3484IRKDT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC3484IRKDT you can contact the distributor directly for product support, shipping queries etc.
Is the DAC3484IRKDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC3484IRKDT have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for DAC3484IRKDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC3484IRKDT often in real-time on the comparison pages.
What if I can't find stock of DAC3484IRKDT?
You can fill out our help required form which you can use to request a quote for DAC3484IRKDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.