Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 1.25GSPS |
Input Channel Type | Differential |
Supply Voltage Range | 3.14V to 3.46V |
ADC / DAC Case Style | WQFN |
No. of Pins | 88Pins |
Data Interface | LVDS Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3482 |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 80mA |
Supply Voltage Range - Analogue | 3.14V to 3.46V |
Supply Voltage Range - Digital | 1.14V to 1.26V |
Dual-Channel, 16-Bit, 1.25-GSPS, 1x-16x Interpolating Digital-to-Analog Converter (DAC) | Texas Instruments |
Dac, 16Bit, Srl, 88Wqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a DAC3482IRKDT?
Additional datasheets, footprints and schematics for DAC3482IRKDT are listed on our Part Details page. You can also find images and similar parts to DAC3482IRKDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC3482IRKDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC3482IRKDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC3482IRKDT fall under?
The DAC3482IRKDT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC3482IRKDT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC3482IRKDT you can contact the distributor directly for product support, shipping queries etc.
Is the DAC3482IRKDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC3482IRKDT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DAC3482IRKDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC3482IRKDT often in real-time on the comparison pages.
What if I can't find stock of DAC3482IRKDT?
You can fill out our help required form which you can use to request a quote for DAC3482IRKDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.