Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.63
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$10.63
|
13,692
in stock
|
Buy Now |
Resolution (Bits) | 10bit |
---|---|
Sampling Rate | 500MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Range - Analog | 3V to 3.6V |
Supply Voltage Range - Digital | 1.7V to 1.9V |
Dual-channel, 10-bit, 500-MSPS digital-to-analog converter (DAC) with current sink output | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC3152IRGZT?
Additional datasheets, footprints and schematics for DAC3152IRGZT are listed on our Part Details page. You can also find images and similar parts to DAC3152IRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC3152IRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC3152IRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC3152IRGZT fall under?
The DAC3152IRGZT is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC3152IRGZT when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC3152IRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the DAC3152IRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC3152IRGZT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DAC3152IRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC3152IRGZT often in real-time on the comparison pages.
What if I can't find stock of DAC3152IRGZT?
You can fill out our help required form which you can use to request a quote for DAC3152IRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.