Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | Serial |
Supply Voltage Range | 2.7V to 3.6V |
ADC / DAC Case Style | LLP |
No. of Pins | 16Pins |
Data Interface | Serial |
DNL | 0.6LSB |
Single-Wire 16-bit DAC for 4-20mA Loops | Texas Instruments |
Where can I find additional details, specifications and documents for a DAC161P997CISQ/NOPB?
Additional datasheets, footprints and schematics for DAC161P997CISQ/NOPB are listed on our Part Details page. You can also find images and similar parts to DAC161P997CISQ/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC161P997CISQ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC161P997CISQ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC161P997CISQ/NOPB fall under?
The DAC161P997CISQ/NOPB is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC161P997CISQ/NOPB when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC161P997CISQ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the DAC161P997CISQ/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC161P997CISQ/NOPB have stock available?
Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for DAC161P997CISQ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC161P997CISQ/NOPB often in real-time on the comparison pages.
What if I can't find stock of DAC161P997CISQ/NOPB?
You can fill out our help required form which you can use to request a quote for DAC161P997CISQ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.