Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | - |
Input Channel Type | - |
Supply Voltage Range | 2.7V to 3.6V |
ADC / DAC Case Style | LLP |
No. of Pins | 16Pins |
Data Interface | Serial |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 161 |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 190µA |
Supply Voltage Range - Analogue | 2.7V to 3.6V |
Supply Voltage Range - Digital | 2.7V to 3.6V |
Where can I find additional details, specifications and documents for a DAC161P997CISQ?
Additional datasheets, footprints and schematics for DAC161P997CISQ are listed on our Part Details page. You can also find images and similar parts to DAC161P997CISQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DAC161P997CISQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DAC161P997CISQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DAC161P997CISQ fall under?
The DAC161P997CISQ is listed under Semiconductors - ICs > Data & Signal Conversion > Digital-to-Analog Converters - DAC.
Can I view similar or alternative parts?
You can view similar parts to DAC161P997CISQ when available in the Digital-to-Analog Converters - DAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DAC161P997CISQ you can contact the distributor directly for product support, shipping queries etc.
Is the DAC161P997CISQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DAC161P997CISQ have stock available?
There is no stock from authorised distributors for DAC161P997CISQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DAC161P997CISQ often in real-time on the comparison pages.
What if I can't find stock of DAC161P997CISQ?
You can fill out our help required form which you can use to request a quote for DAC161P997CISQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.